Littelfuse, Inc. 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFH120N30X3

Description
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Description
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFH120N30X3 is an N-channel enhancement mode MOSFET designed for high-power switching applications such as switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-247 case with a drain tab, weighing 6 g. The device has a drain-source breakdown voltage of 300 V, continuous drain current of 120 A at 25°C, and maximum pulsed drain current of 280 A. Its on-state resistance is rated at a maximum of 11.0 mΩ at V_GS = 10 V and I_D = 60 A. It is avalanche rated with an energy rating of 2 J and has a thermal resistance from junction to case of 0.21 °C/W. It operates over a junction temperature range of -55 °C to +150 °C and meets international standard package requirements.

Datasheet Summary
Powered by GS/AI

The IXFH120N30X3 is an N-channel enhancement mode MOSFET designed for high-power switching applications such as switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-247 case with a drain tab, weighing 6 g. The device has a drain-source breakdown voltage of 300 V, continuous drain current of 120 A at 25°C, and maximum pulsed drain current of 280 A. Its on-state resistance is rated at a maximum of 11.0 mΩ at V_GS = 10 V and I_D = 60 A. It is avalanche rated with an energy rating of 2 J and has a thermal resistance from junction to case of 0.21 °C/W. It operates over a junction temperature range of -55 °C to +150 °C and meets international standard package requirements.

Suppliers

Company
Product
Description
Supplier Links
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFH120N30X3 - Littelfuse, Inc.
Rosemont, IL, United States
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options
IXFH120N30X3
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFH120N30X3
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages

Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages

Supplier's Site Datasheet
Mosfet, N-Ch, 300V, 120A, 150Deg C, 735W; Channel Type Littelfuse - 03AH0522 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 120A, 150Deg C, 735W; Channel Type Littelfuse
03AH0522
Mosfet, N-Ch, 300V, 120A, 150Deg C, 735W; Channel Type Littelfuse 03AH0522
MOSFET, N-CH, 300V, 120A, 150DEG C, 735W; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 300V, 120A, 150DEG C, 735W; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 120A, 300V, 735W, To-247 Rohs Compliant Littelfuse - 29AK0422 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 120A, 300V, 735W, To-247 Rohs Compliant Littelfuse
29AK0422
Mosfet, 120A, 300V, 735W, To-247 Rohs Compliant Littelfuse 29AK0422
MOSFET, 120A, 300V, 735W, TO-247 ROHS COMPLIANT: YES

MOSFET, 120A, 300V, 735W, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH120N30X3 03AH0522 29AK0422
Product Name 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options Mosfet, N-Ch, 300V, 120A, 150Deg C, 735W; Channel Type Littelfuse Mosfet, 120A, 300V, 735W, To-247 Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data