The IXEL40N400 is a 4000 V, 40 A IGBT in an ISOPLUS i5-Pak package with an isolated mounting tab, designed for high-voltage switching applications such as capacitor discharge and pulser circuits. It features a maximum collector-emitter voltage of 4000 V, a continuous collector current of 40 A at 110°C, and a short-circuit current capability of 400 A. The device has a low saturation voltage of 2.4 V to 3.2 V, a junction temperature range of -40°C to 150°C, and thermal resistance of 0.26 °C/W junction-to-case. The package meets UL 94 V-0 flammability standards and is UL recognized. Switching times are 425 ns for turn-off delay, with energy losses of 55 mJ and 165 mJ for turn-on and turn-off, respectively, under specified conditions.
NPT IGBTs feature square RBSOA and 10 us short circuit withstand capability. They have positive temp coefficient of Vce(sat), ideal for paralleling. They are preferred for motor drive applications. These IGBTs enable the use of a single device in systems whose circuits previously used multiple, cascaded, lowervoltage switches. Such device consolidation reduces the number of power devices, while also improving cost and efficiency by eliminating complex drive and voltage balancing components. In systems whose circuits previously utilized high voltage SCRs, the use of these VHV IGBTs provides the designer with a true switch for easy implementation of signal modulation schemes, thus improving efficiency, simplifying wave shaping, and enabling load disconnection for improved system safety. Traditional high voltage EMRs and discharge relays can also be replaced, reducing system complexity and improving overall reliability. High blocking voltages High peak current capability High power density Low saturation voltage International standard and proprietary ISOPLUSTM packages
IGBT Transistor, 4000V, 40A, N-Ch, I5PAK-3 Product overview: IXEL40N400 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4000V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 4000V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXEL40N400 can be used for catalog matching and distributor lookup.
IGBT, 4KV, 90A, 150DEG C, 380W; Continuous Collector Current:90A; Collector Emitter Saturation Voltage:2.4V; Power Dissipation:380W; Collector Emitter Voltage Max:4kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXEL40N400 | 279-IXEL40N400 | 03AH0413 |
| Product Name | 2500V - 4000V NPT (Non-Punch Through) IGBTs | 4000V 40A IGBT Transistor | Igbt, 4Kv, 90A, 150Deg C, 380W; Continuous Collector Current Littelfuse |
| VCES | 4000 volts | ||
| VCE(on) | 3.2 volts | ||
| IC(max) | 90 amps | ||
| Package Type | TO-264I | TO-3 |