Littelfuse, Inc. Igbt Transistor; 1.2Kv, 50A; Isoplus-247; Dc Collector Current Ixys Semiconductor IXDR30N120

Description
IGBT TRANSISTOR; 1.2KV, 50A; ISOPLUS-247; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Description
IGBT TRANSISTOR; 1.2KV, 50A; ISOPLUS-247; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Igbt Transistor; 1.2Kv, 50A; Isoplus-247; Dc Collector Current Ixys Semiconductor - 24M3000 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Transistor; 1.2Kv, 50A; Isoplus-247; Dc Collector Current Ixys Semiconductor
24M3000
Igbt Transistor; 1.2Kv, 50A; Isoplus-247; Dc Collector Current Ixys Semiconductor 24M3000
IGBT TRANSISTOR; 1.2KV, 50A; ISOPLUS-247; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

IGBT TRANSISTOR; 1.2KV, 50A; ISOPLUS-247; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 24M3000
Product Name Igbt Transistor; 1.2Kv, 50A; Isoplus-247; Dc Collector Current Ixys Semiconductor
PD 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP3047DPK-80#T2 - 891786-RJP3047DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBTs - 1826868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; To-247
Number of units in IC 1
View Details
IGBT Module - 159929238 - Radwell International
Fuji Electric Corp. of America
View Details