The IXD0579M is a 100 V high-side and low-side gate driver designed to drive two N-channel MOSFETs in a half-bridge configuration with an integrated bootstrap diode. It features a 3 × 3 mm² TDFN-10 package with an exposed bottom thermal pad, operates over an ambient temperature range of −40 °C to +125 °C, and provides 1.5 A source and 2.5 A sink output current. The device includes undervoltage lockout for both high- and low-side drivers, integrated cross-conduction protection, and 3.3 V logic input compatibility. Propagation delay is 60 ns typical with a maximum matching of 10 ns. It meets MSL 1 moisture sensitivity and is rated for operation with a logic supply voltage of 6.5 V to 18 V.
The IXD0579M is a 100 V, high-speed gate driver that supports both high-side and low-side configurations, enabling the control of two N-channel MOSFETs or IGBTs in a half-bridge setup. The IXD0579M logic inputs are compatible with standard TTL and CMOS levels down to 3.3 V to interface easily with controlling devices. The driver outputs allow 1.5 A source & 2.5 A sink current capability, protected from cross-conduction. Common pinout configuration +6.5 V to +18 V VCC supply voltage range TTL / CMOS compatible logic inputs Integrated cross-conduction protection
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXD0579M |
| Product Name | Floating high-side driver enables bootstrap operation to 600V |
| tr | 19 ns |