The IXCH36N250 is a 2500 V reverse-conducting BiMOSFET designed for high-voltage switch-mode and resonant-mode power supplies, UPS, and protection circuits. It is packaged in a TO-247 AD case, weighing 6 g, with a maximum collector current of 36 A at 110 °C and a collector-emitter saturation voltage of 2.6 to 3.3 V at 25 °C. The device features an anti-parallel diode with a forward voltage of 2.5 V and a reverse recovery time of 1.7 μs. It supports an extended forward-bias safe operating area and a clamped inductive load capability of 144 A. Thermal resistance from junction to case is 0.21 °C/W. It meets RoHS and is rated for a junction temperature range of -55 to +150 °C.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. Advantages: Low gate drive requirements Space savings (eliminates multiple series-parallel lower voltage, lower current rated devices) Easy to mount Free intrinsic body diode High power density High frequency operation Low conduction losses MOS gate turn on for drive simplicity 4 kV electrical isolation
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXCH36N250 |
| Product Name | 2500V - 3600V Reverse Conducting (BiMOSFET™) IGBTs |
| VCES | 2500 volts |