IXBT6N170 is a high-voltage BiMOSFET transistor designed for switched-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches. It is packaged in a TO-268 case with a weight of 4 g. The device has a collector-emitter voltage rating of 1700 V, a continuous collector current of 6 A at 90°C, and a peak collector current of 36 A for 1 ms. The collector-emitter saturation voltage is 2.84 V to 3.40 V at 25°C and 12 A, rising to 3.46 V at 125°C. It includes an integrated anti-parallel diode with a forward voltage of 3.0 V at 6 A. Thermal resistance junction-to-case is 1.65°C/W. The device meets international standard packaging requirements and operates within a junction temperature range of -55°C to 150°C.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. High blocking voltage High power density High current handling capability Low conduction losses MOS gate turn on for drive simplicity International standard and proprietary ISOPLUSTM packages
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBT6N170 |
| Product Name | 1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs |
| VCES | 1700 volts |