Littelfuse, Inc. 3000V 30A IGBT Transistor IXBT12N300HV

Description
3000V N-Ch IGBT, 30A I(C), 150°C Product overview: IXBT12N300HV from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT12N300HV can be used for catalog matching and distributor lookup.
Request a Quote
Description
3000V N-Ch IGBT, 30A I(C), 150°C Product overview: IXBT12N300HV from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT12N300HV can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXBT12N300HV is a high-voltage IGBT transistor designed for switch-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, and capacitor discharge circuits. It is packaged in a TO-268HV case with a collector tab and weighs 4.0 g. The device has a maximum collector-emitter voltage of 3000 V and a continuous collector current of 12 A at 110°C. The collector-emitter saturation voltage is 2.8 V to 3.2 V at 12 A and 15 V gate-emitter voltage. The thermal resistance from junction to case is 0.78 °C/W. The device includes an anti-parallel diode and operates within a junction temperature range of -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The IXBT12N300HV is a high-voltage IGBT transistor designed for switch-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, and capacitor discharge circuits. It is packaged in a TO-268HV case with a collector tab and weighs 4.0 g. The device has a maximum collector-emitter voltage of 3000 V and a continuous collector current of 12 A at 110°C. The collector-emitter saturation voltage is 2.8 V to 3.2 V at 12 A and 15 V gate-emitter voltage. The thermal resistance from junction to case is 0.78 °C/W. The device includes an anti-parallel diode and operates within a junction temperature range of -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3000V 30A IGBT Transistor
279-IXBT12N300HV
3000V 30A IGBT Transistor 279-IXBT12N300HV
3000V N-Ch IGBT, 30A I(C), 150°C Product overview: IXBT12N300HV from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT12N300HV can be used for catalog matching and distributor lookup.

3000V N-Ch IGBT, 30A I(C), 150°C Product overview: IXBT12N300HV from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBT12N300HV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXBT12N300HV
Product Name 3000V 30A IGBT Transistor
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJH6075DPM-N0#T0 - 891742-RJH6075DPM-N0#T0 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DF5 - AIKB50N65DF5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
Package Type TO-263; PG-TO263-3
View Details
Igbt, Module, Triple N Channel, 1.7Kv, 3.6Ka; Continuous Collector Current Fuji Electric - 54W0202 - Newark, An Avnet Company
Specs
Polarity N-Channel
PD 1.47E7 milliwatts
TJ ? to 150 C (? to 302 F)
View Details