The IXBH9N160G is a monolithic N-channel enhancement mode BiMOSFET in a TO-247 package, designed for high-voltage switching applications. It has a 1600 V collector-emitter voltage rating, a continuous collector current of 9 A at 25°C, and a power dissipation of 100 W. Thermal resistance from junction to case is 1.25 °C/W. The gate-emitter threshold voltage is 3.5 to 5.5 V, and the intrinsic reverse diode forward voltage is 3.6 to 5.0 V at 5 A. Turn-off delay time is 70 ns, with a clamped inductive safe operating area of 1280 V. It operates from -55°C to 150°C junction temperature and features MOS gate drive compatibility. Applications include flyback converters, DC choppers, UPS systems, and CRT deflection.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. High blocking voltage High power density High current handling capability Low conduction losses MOS gate turn on for drive simplicity International standard and proprietary ISOPLUSTM packages
Insulated Gate Bipolar Transistor, Product overview: IXBH9N160G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBH9N160G can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBH9N160G | 279-IXBH9N160G |
| Product Name | 1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs | IGBT Transistor |
| VCES | 1600 volts |