Littelfuse, Inc. 1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs IXBH16N170

Description
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. High blocking voltage High power density High current handling capability Low conduction losses MOS gate turn on for drive simplicity International standard and proprietary ISOPLUSTM packages
Request a Quote
Description
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. High blocking voltage High power density High current handling capability Low conduction losses MOS gate turn on for drive simplicity International standard and proprietary ISOPLUSTM packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXBH16N170 is a high-voltage Bipolar MOS Transistor (BiMOSFET) designed for switched-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, and capacitor discharge circuits. It is housed in a TO-247 package measuring 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. The device has a drain-source breakdown voltage of 1700 V, a continuous collector current rating of 16 A at 90°C, and a maximum collector dissipation of 250 W. Its typical collector-emitter saturation voltage is 3.3 V at a collector current of 16 A and a gate-emitter voltage of 15 V. Thermal resistance from junction to case is 0.50 °C/W. The operating junction temperature range is -55°C to +150°C. The device complies with international standard packages.

Datasheet Summary
Powered by GS/AI

The IXBH16N170 is a high-voltage Bipolar MOS Transistor (BiMOSFET) designed for switched-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, and capacitor discharge circuits. It is housed in a TO-247 package measuring 20.80 to 21.46 mm in length and 15.75 to 16.26 mm in width. The device has a drain-source breakdown voltage of 1700 V, a continuous collector current rating of 16 A at 90°C, and a maximum collector dissipation of 250 W. Its typical collector-emitter saturation voltage is 3.3 V at a collector current of 16 A and a gate-emitter voltage of 15 V. Thermal resistance from junction to case is 0.50 °C/W. The operating junction temperature range is -55°C to +150°C. The device complies with international standard packages.

Suppliers

Company
Product
Description
Supplier Links
1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs - IXBH16N170 - Littelfuse, Inc.
Rosemont, IL, United States
1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs
IXBH16N170
1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs IXBH16N170
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. High blocking voltage High power density High current handling capability Low conduction losses MOS gate turn on for drive simplicity International standard and proprietary ISOPLUSTM packages

BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. High blocking voltage High power density High current handling capability Low conduction losses MOS gate turn on for drive simplicity International standard and proprietary ISOPLUSTM packages

Supplier's Site Datasheet
Singapore, Singapore
170V 16A IGBT Transistor
279-IXBH16N170
170V 16A IGBT Transistor 279-IXBH16N170
IGBT Transistor, 170V, 16A Product overview: IXBH16N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 16A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 170V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBH16N170 can be used for catalog matching and distributor lookup.

IGBT Transistor, 170V, 16A Product overview: IXBH16N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170V, 16A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 170V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBH16N170 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXBH16N170 279-IXBH16N170
Product Name 1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs 170V 16A IGBT Transistor
VCES 1700 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB45N60S1WG - 887243-NGTB45N60S1WG - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3
Features IGBT Trench 600 V 90 A 300 W Through Hole TO-247-3
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW40N65DH5 - AIKW40N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 120 kHz
tr 11 ns
View Details
IGBT - 69920315 - Radwell International
Fuji Electric Corp. of America
View Details