3000V 30A N-Ch IGBT, TO-247 Plastic Package Product overview: IXBH12N300 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBH12N300 can be used for catalog matching and distributor lookup.
TRANSISTOR, IGBT, 3KV, 30A, TO-247; Continuous Collector Current:30A; Collector Emitter Saturation Voltage:2.8V; Power Dissipation:160W; Collector Emitter Voltage Max:3kV; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXBH12N300 | 03AH0359 |
| Product Name | 3000V 30A IGBT Transistor | Transistor, Igbt, 3Kv, 30A, To-247; Continuous Collector Current Littelfuse |
| PD | 160000 milliwatts |