The IXBH10N300HV is a 3000 V, 10 A bipolar MOS transistor in a TO-247HV package, designed for high-voltage switching applications such as switch-mode and resonant-mode power supplies, uninterruptible power supplies, and capacitor discharge circuits. It features a low gate drive requirement, low conduction losses, and an anti-parallel diode. The device has a maximum collector-emitter voltage of 3000 V, a collector current of 10 A at 110°C, and a maximum power dissipation of 180 W at 25°C. Thermal resistance from junction to case is 0.69 °C/W. It operates from -55 °C to +150 °C junction temperature. The part meets RoHS standards and is built with a monolithic BiMOSFET structure, offering high power density and electrical isolation.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. Advantages: Low gate drive requirements Space savings (eliminates multiple series-parallel lower voltage, lower current rated devices) Easy to mount Free intrinsic body diode High power density High frequency operation Low conduction losses MOS gate turn on for drive simplicity 4 kV electrical isolation
Trans IGBT Chip N-CH 900V 165A 830000mW 3-Pin(3+Tab) TO-247 Product overview: IXBH10N300HV from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 165A, 830000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 900V, 165A, 830000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBH10N300HV can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBH10N300HV | 279-IXBH10N300HV |
| Product Name | 2500V - 3600V Reverse Conducting (BiMOSFET™) IGBTs | 900V 165A 830000mW IGBT Transistor |
| VCES | 3000 volts |