The IXBF32N300 is a high-voltage Bipolar MOS transistor (BiMOSFET) designed for switched-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches. It features an ISOPLUS i4-Pak package with an isolated mounting surface and 3000 V electrical isolation. The device supports a continuous collector current of 22 A at 90°C and a peak pulse current of 250 A. It has a collector-emitter breakdown voltage of 3000 V, a maximum collector-emitter saturation voltage of 3.2 V at 32 A and 15 V gate drive, and a thermal resistance from junction to case of 0.78 °C/W. The package is rated for operating temperatures from -55 °C to +150 °C, with a maximum lead soldering temperature of 300 °C for 10 seconds. It meets IEC 60286-3 and RoHS standards. The device includes an integrated free-wheeling diode with a forward voltage of 2.1 V at 32 A.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. Advantages: Low gate drive requirements Space savings (eliminates multiple series-parallel lower voltage, lower current rated devices) Easy to mount Free intrinsic body diode High power density High frequency operation Low conduction losses MOS gate turn on for drive simplicity 4 kV electrical isolation
Insulated Gate Bipolar Transistor, Product overview: IXBF32N300 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBF32N300 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBF32N300 | 279-IXBF32N300 |
| Product Name | 2500V - 3600V Reverse Conducting (BiMOSFET™) IGBTs | IGBT Transistor |
| VCES | 3000 volts |