The IXA70R1200NA is an obsolete 1200 V XPT IGBT in a SOT-227B (minibloc) package, designed for applications such as AC motor drives, solar inverters, and switched-mode power supplies. It has a continuous collector current rating of 100 A at 25°C and 65 A at 80°C, with a collector-emitter saturation voltage of 1.8 V at 50 A and 25°C. The device is short-circuit rated for 10 µs and features a positive temperature coefficient of on-state voltage for easy paralleling. The package has an isolation voltage of 3000 V~ and an epoxy compound meeting UL 94 V-0. Thermal resistance from junction to case is 0.35 K/W for the IGBT and 0.6 K/W for the internal diode. It is RoHS compliant and uses an internally DCB isolated copper base plate.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA70R1200NA |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |