The IXA4IF1200TC is a 1200 V XPT IGBT with a copackaged diode, designed for applications such as AC motor drives, solar inverters, and uninterruptible power supplies. It is packaged in a TO-268AA (D3Pak) case with dimensions of 13.80 to 14.00 mm in length, 15.85 to 16.05 mm in width, and 18.70 to 19.10 mm in height. The device has a continuous collector current rating of 9 A at 25 ∘C and a collector-emitter saturation voltage of 1.8 to 2.1 V at 3 A and 15 V gate drive. It is rated for 10 µs short-circuit withstand time and meets RoHS standards. The epoxy compound complies with UL 94 V-0. Thermal resistance from junction to case is 2.7 K/W for the IGBT and 3 K/W for the diode.
Manufactured through the state-of-the-art GenX3™ IGBT process and an extreme-light Punch Through (XPT™) design platform, these devices feature high-current handling capabilities, high-speed switching abilities, low total energy losses, and low current fall times. They have a positive collector-to-emitter
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA4IF1200TC |
| Product Name | 600V - 1200V XPT™ (eXtreme-light Punch Through) IGBTs |
| VCES | 1200 volts |