The IXA40RG1200DHGLB is an XPT IGBT with an integrated free-wheeling diode and VCEsat detection diode, designed for boost topology applications such as PFC and brake choppers. It is packaged in an SMPD-B surface mount module with a backside DCB ceramic for isolation, measuring 8.5 g in weight. The device supports a collector-emitter voltage of 1200 V and continuous collector current of 61 A at 25°C, with a saturation voltage of 1.8 V to 2.1 V at I_C = 35 A. Total power dissipation is rated at 215 W at 25°C. Thermal resistance from junction to case is 0.58 K/W for the IGBT and 1 K/W for the diode. Isolation voltage is 3000 V~ RMS. The package is RoHS compliant and epoxy meets UL 94V-0.
Our Surface Mount Power Device (SMPD) packaging technology is an expansion of the ISOPLUS™ package portfolio to include modules that can be assembled in standard surface mount (SMD) soldering processes and is pick-and-place ready to be assembled on a customer’s existing SMD assembly lines. Our SMPD range provides a large array of standard options in terms of topology or silicon varieties. Its simplicity and optimized manufacturing process enables fast time to market for customers that require differing die and circuit combinations effectively fast tracking product development. Numerous discrete devices can be successfully combined in one high reliability package that can then be easily assembled on current SMD assembly lines. Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA40RG1200DHGLB |
| Product Name | Offers a compact solution either in boost (PFC) or brake applications |
| VCES | 1200 volts |