The IXA20PT1200LB is a surface mount IGBT and diode module in an SMPD package with a backside DCB ceramic isolation, designed for phase leg applications such as buck-boost choppers, AC drives, and controlled rectifiers. It features a 1200 V collector-emitter voltage rating, 28 A continuous collector current at 25°C, and a saturation voltage of 1.8 V at 15 A and 25°C. The device includes a Sonic™ diode with a 1200 V reverse voltage rating and 32 A forward current at 25°C. The package supports 3000 V RMS isolation, has a thermal resistance from junction to case of 1.25 K/W for the IGBT and 1.5 K/W for the diode, and weighs 8.5 g. It is RoHS compliant and meets UL 94V-0 flammability standards.
Our Surface Mount Power Device (SMPD) packaging technology is an expansion of the ISOPLUS™ package portfolio to include modules that can be assembled in standard surface mount (SMD) soldering processes and is pick-and-place ready to be assembled on a customer’s existing SMD assembly lines. Our SMPD range provides a large array of standard options in terms of topology or silicon varieties. Its simplicity and optimized manufacturing process enables fast time to market for customers that require differing die and circuit combinations effectively fast tracking product development. Numerous discrete devices can be successfully combined in one high reliability package that can then be easily assembled on current SMD assembly lines. Ultra-low and compact package profile Surface mountable via standard reflow process Low package weight Up to 4.5 kV ceramic isolation (DCB) Low package inductance Excellent thermal performance High power cycling capability
| Littelfuse, Inc. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA20PT1200LB |
| Product Name | 600V - 2500V Surface Mount Power Device (SMPD) Packages |
| VCES | 1200 volts |