IGBT, 1200V, 33A, TO-220; Continuous Collector Current:33A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:130W; Collector Emitter Voltage Max:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 83R9959 |
| Product Name | Igbt, 1200V, 33A, To-220; Continuous Collector Current Ixys Semiconductor |
| PD | 130000 milliwatts |