Aratas America LLC B3U Ultra-small Tactile Switch (SMT) B3U-3100P[]

Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet
Description
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3U Ultra-small Tactile Switch (SMT) - B3U-3100P[] - Aratas America LLC
Hoffman Estates, IL, United States
B3U Ultra-small Tactile Switch (SMT)
B3U-3100P[]
B3U Ultra-small Tactile Switch (SMT) B3U-3100P[]
Ultra-small Surface-mounting Tactile Switches with High Contact Reliability (1.2 × 3 × 2.5 mm (H × W × D) Smallest class in the industry for high-density mounting of compact devices. Surface mounted: Ideal for high-density mounting. Models with ground terminals are available for protection against static electricity. Available on embossed tape: Ideal for automatic mounting.

Ultra-small Surface-mounting Tactile
Switches with High Contact Reliability
(1.2 × 3 × 2.5 mm (H × W × D)

  • Smallest class in the industry for high-density mounting of compact devices.
  • Surface mounted: Ideal for high-density mounting.
  • Models with ground terminals are available for protection against static electricity.
  • Available on embossed tape: Ideal for automatic mounting.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Touch Switches and Tactile Switches
Product Number B3U-3100P[]
Product Name B3U Ultra-small Tactile Switch (SMT)
Switch Dimensions 1.2 x 3 x 3.2 mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - SW1234-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3J Hinged Tactile Switch - B3J-5200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
B3FS-4 SMD Tactile Switch - B3FS-4092P-B - Aratas America LLC
Specs
Switch Dimensions 7 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers