SCHURTER Inc Pushbutton Switches 3-101-422

Description
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3365-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3365-ND
Pushbutton Switches 486-3365-ND
Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Capacitive, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
3-101-422
Switches - Pushbutton Switches 3-101-422
SWITCH PUSH SPST-NO 100MA 42V

SWITCH PUSH SPST-NO 100MA 42V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
3-101-422
Pushbutton Switches 3-101-422
Pushbutton Switches 19mm METAL RING ILUM MULTICOLOR CERAMIC

Pushbutton Switches 19mm METAL RING ILUM MULTICOLOR CERAMIC

Buy Now Datasheet
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter - 44AC3576 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter
44AC3576
Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter 44AC3576
CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

CAPACITIVE SWITCH, SPST, 0.1A, 42VAC; Product Range:CPS Series; Panel Cutout Diameter:19.1mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 486-3365-ND 3-101-422 3-101-422 44AC3576
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Capacitive Switch, Spst, 0.1A, 42Vac; Product Range Schurter
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Max. Mechanical Life 1.00E6 Number of electrical operations
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details