Rochester Electronics SCRs - Single - NCR169D NCR169D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928950-NCR169D Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928950-NCR169D Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - NCR169D
928950-NCR169D
SCRs - Single - NCR169D 928950-NCR169D
Manufacturer: ON Semiconductor Win Source Part Number: 928950-NCR169D Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5000 HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 928950-NCR169D
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 400 V 800 mA Sensitive Gate Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 928950-NCR169D
Product Name SCRs - Single - NCR169D
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 88267441 - Radwell International
Specs
Thyristor Type SCR
View Details
4 suppliers