The HRDB21A65M is a delay-on-break timer in the HRDB Series, featuring a 24VAC input with a factory-fixed 65-minute time delay and ±1% tolerance. It uses microcontroller-base
The HRDB Series combines an electromechanical, relay output with microcontroller timing circuitry. The HRDB offers 12 to 230V operation in five options and factory fixed, external, or onboard adjustable time delays with a repeat accuracy of ±0.5%. The isolated output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. The HRDB is ideal for OEM applications where cost is a factor. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HRDB21A65M |
| Product Name | Relays, Contactors & Transformers - Single-Function & Control Relays - Time-Delay Relays - Delay-on-Break - Series: HRDB - HRDB21A65M |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |