The HRDB124 is a delay-on-break timer with 12VDC operation and an onboard adjustable time delay range of 1 to 100 minutes, offering ±0.5% repeat accuracy. It features an isolated 30A SPDT relay output for direct control of heavy loads such as motors and heaters. The unit mounts via a single #10 screw and measures 50.8 mm high, 50.8 mm wide, and 38.1 mm deep, with 0.25 in. (6.35 mm) male quick-connect terminals. Operating temperature ranges from -40°C to 60°C, and input voltage tolerance is -15% to +20%. Power consumption is ≤2W DC. The circuitry is encapsulated and meets IEEE C62.41-1991 Level A surge protection. Reset time is ≤150ms, and initiate time is ≤20ms.
The HRDB Series combines an electromechanical, relay output with microcontroller timing circuitry. The HRDB offers 12 to 230V operation in five options and factory fixed, external, or onboard adjustable time delays with a repeat accuracy of ±0.5%. The isolated output contact rating allows for direct operation of heavy loads, such as compressors, pumps, blower motors, heaters, etc. The HRDB is ideal for OEM applications where cost is a factor. Operation (Delay-on-Break)Inpu
| Littelfuse, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HRDB124 |
| Product Name | Delay On Break Timer |
| Mounting | Surface mount with 1 #10 (M5 x 0.8) screw |