Easy to mount with one
single screw. A sealed switch
ideal for use in adverse
environment conditions
SWITCH SNAP ACT SPST-NC 1A 30V
Basic / Snap Action Switches LONG LF LVR SPST-NC
MICROSWITCH, LEAF LEVER, SPST-NC, 1A; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPST-N
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2FW-G282M | D2FW-G282M-ND | D2FW-G282M | 67K9319 |
| Product Name | D2FW-G Sealed Basic Switch for M4 Screw Mounting | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Leaf Lever, Spst-Nc, 1A; Microswitch Type Omron Electronic Components |
| Actuator Style | Lever Style | Lever Style | Lever | Lever Style |
| Common Size | Subminiature; Standard | Subminiature | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | |
| Maximum Current | 1 amps | 1 amps | 1 amps | 1 amps |