The FPS-CTU-02-00 is the control unit of the FPS Feeder Protection System, designed to monitor voltage and current for comprehensive feeder protection with 17 functions including overcurrent, ground fault, and undervoltage. It has a 1/2 DIN surface-mount form factor, accepts 5-A or 1-A phase and ground-fault current transformer inputs, and supports up to 600 V direct voltage input. The unit includes eight digital inputs, five relay outputs, one analog input and output, and a 24-Vdc supply for peripheral modules. It features RS-485 and DeviceNet communications as standard, conformal coating for environmental protection, and operates with a 65-265 Vac or 80-275 Vdc power supply. The control unit works with the FPS-OPI operator interface, which is panel-mounted or directly attachable, and supports remote mounting up to 1.2 km. It is CSA certified and C-Tick compliant.
The FPS (Feeder Protection System) is a feeder-protection relay that provides current, voltage, and temperature protection for feeder applications. It offers integrated breaker or contactor control, data logging, and a complete metering package. The FPS is typically used in processing, manufacturing, petroleum, chemical, mining, forestry, water, and waste treatment applications. Eighteen protective functions to extend the life of transformers and feeder cables Meters current, voltage, power, temperature, and more Inverse-time (including IEC and IEEE curves) and definite-time overcurrent and earth-fault protection Breaker or contactor control - integrated OPEN and CLOSE command keys Large 80-character vacuum-fluorescent display Eight digital inputs, five relay outputs, one analog input and output RTD module can be installed remotely (up to 1,200 m) to simplify wiring CSA Class 1 Zone 2 hazardous-location certified OPI and RTD modules Standard Modbus RTU and Allen-Bradley DF1 RS-485 communications Optional Modbus TCP and Ethernet/IP, DeviceNet, PROFIBUS communications
FEEDER PROTECT CONTROL UNIT
Industrial Relays FPSCONTROLUNITDEVICE
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | FPS-CTU-02-00 | FPS-CTU-02-00 | FPS-CTU-02-00 |
| Product Name | Feeder Protection System | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 65 to 265 volts |