The FMD40-06KC is a 600 V N-channel CoolMOS™ power MOSFET with an integrated fast recovery diode, designed for high-frequency switching applications such as power factor correction and switched-mode power supplies. It is housed in an ISOPLUS i4-PAC™ package with an isolated back surface, measuring 9 g in weight and featuring a pin-to-pin creepage of 1.7 mm and pin-to-backside metal creepage of 5.5 mm. The device has a maximum continuous drain current of 38 A at 25°C and an on-resistance of 60 mΩ at 20 A and 10 V gate voltage. The reverse diode has a forward voltage of 2.6 V at 20 A and 25°C. The package supports a maximum isolation voltage of 2500 V~ and meets UL registration E72873.
These Power MOSFETs based on Super Junction technology feature the lowest RDS(on) in 600V-800V class MOSFETs. Internal DCB isolation simplifies assembly and reduces thermal resistance from junction to heat sink. These devices are Avalanche rated, thereby guaranteeing rugged operation. Advantages: Easy assembly Space savings High power density High reliability (1) CoolMOS™ is a trademark of Infineon Technologies AG. Silicon chip on Direct-Copper-Bond substrate Fast CoolMOS™(1) power MOSFET 4th generation Enhanced total power density HiPerDyn™ FRED
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | FMD40-06KC |
| Product Name | 600V N-Channel Super Junction Power MOSFET Solutions in Buck/Boost/Other Configurations |
| Polarity | N-Channel |