Fuse Class RK5 Slow Blow Acting 50A 600V Holder Cartridge 27 X 139.7mm CSA/UL Product overview: FLSR050.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR050.TXID can be used for catalog matching and distributor lookup.
50A 600V AC 300V DC Fuse Cartridge Holder
FUSE, 50A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-FLSR050.TXID | 5666-FLSR050.TXID-ND | 52F9157 |
| Product Name | 50A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 50A, 600V, Time Delay; Product Range Littelfuse |
| Approvals / Standards | RoHS | UL; CSA |