Littelfuse, Inc. 25A 600V Circuit Protection Fuse FLSR025.TXID

Description
Fuse Class RK5 Slow Blow Acting 25A 600V Holder Cartridge 20.6 X 127mm CSA/UL Product overview: FLSR025.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR025.TXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 25A 600V Holder Cartridge 20.6 X 127mm CSA/UL Product overview: FLSR025.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR025.TXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25A 600V Circuit Protection Fuse
155-FLSR025.TXID
25A 600V Circuit Protection Fuse 155-FLSR025.TXID
Fuse Class RK5 Slow Blow Acting 25A 600V Holder Cartridge 20.6 X 127mm CSA/UL Product overview: FLSR025.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR025.TXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 25A 600V Holder Cartridge 20.6 X 127mm CSA/UL Product overview: FLSR025.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLSR025.TXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLSR025.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR025.TXID-ND
Electrical, Specialty Fuses 5666-FLSR025.TXID-ND
25A 600V AC 300V DC Fuse Cartridge Holder

25A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse - 02B7178 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse
02B7178
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse 02B7178
FUSE, 25A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 25A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-FLSR025.TXID 5666-FLSR025.TXID-ND 02B7178
Product Name 25A 600V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 25A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002211001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers