Littelfuse, Inc. Electrical, Specialty Fuses FLSR005.TXID

Description
5A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLSR005.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR005.TXID-ND
Electrical, Specialty Fuses 5666-FLSR005.TXID-ND
5A 600V AC 300V DC Fuse Cartridge Holder

5A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 5A, 600V, Time Delay; Product Range Littelfuse - 02B7210 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 5A, 600V, Time Delay; Product Range Littelfuse
02B7210
Fuse, 5A, 600V, Time Delay; Product Range Littelfuse 02B7210
FUSE, 5A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 5A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:5A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-FLSR005.TXID-ND 02B7210
Product Name Electrical, Specialty Fuses Fuse, 5A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data