Littelfuse, Inc. Electrical, Specialty Fuses FLSR002.TXID

Description
2A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
2A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLSR002.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLSR002.TXID-ND
Electrical, Specialty Fuses 5666-FLSR002.TXID-ND
2A 600V AC 300V DC Fuse Cartridge Holder

2A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 2A, 600V, Time Delay; Product Range Littelfuse - 02B7163 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 2A, 600V, Time Delay; Product Range Littelfuse
02B7163
Fuse, 2A, 600V, Time Delay; Product Range Littelfuse 02B7163
FUSE, 2A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:2A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 2A, 600V, TIME DELAY; Product Range:FLSR_ID Series; Fuse Current:2A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-FLSR002.TXID-ND 02B7163
Product Name Electrical, Specialty Fuses Fuse, 2A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Solar PV Fuses - PV10 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers