Littelfuse, Inc. 6.25A 250V Circuit Protection Fuse FLNR6.25T

Description
Fuse Class RK5 Slow Blow Acting 6.25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR6.25T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class RK5 Slow Blow Acting 6.25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR6.25T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.25A 250V Circuit Protection Fuse
155-FLNR6.25T
6.25A 250V Circuit Protection Fuse 155-FLNR6.25T
Fuse Class RK5 Slow Blow Acting 6.25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR6.25T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 6.25A 250V Holder Cartridge 14.3 X 50.8mm CSA/UL Product overview: FLNR6.25T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR6.25T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLNR6.25T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR6.25T-ND
Electrical, Specialty Fuses 5666-FLNR6.25T-ND
6.25A 250V AC 125V DC Fuse Cartridge Holder

6.25A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 6.25A, 250V, Time Delay; Product Range Littelfuse - 81F2178 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6.25A, 250V, Time Delay; Product Range Littelfuse
81F2178
Fuse, 6.25A, 250V, Time Delay; Product Range Littelfuse 81F2178
FUSE, 6.25A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:6.25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2" RoHS Compliant: No

FUSE, 6.25A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:6.25A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:14.3mm x 50.8mm; Fuse Size Imperial:9/16" x 2" RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR6.25T
Circuit Protection - Electrical, Specialty Fuses FLNR6.25T
FUSE CRTRDGE 6.25A 250VAC/125VDC

FUSE CRTRDGE 6.25A 250VAC/125VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-FLNR6.25T 5666-FLNR6.25T-ND 81F2178 FLNR6.25T
Product Name 6.25A 250V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 6.25A, 250V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 125 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1677702 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 004110102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 250 amps
View Details