Littelfuse, Inc. 400A 250V Circuit Protection Fuse FLNR400.XXID

Description
Fuse Class RK5 Slow Blow Acting 400A 250V Holder Lug 120.7 X 53.2 X 59.5mm CSA/UL Product overview: FLNR400.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR400.XXID can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Class RK5 Slow Blow Acting 400A 250V Holder Lug 120.7 X 53.2 X 59.5mm CSA/UL Product overview: FLNR400.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR400.XXID can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse FLNR_ID series fuse, rated at 400A and 250V, is a dual-element, time-delay fuse designed for various applications including service entrance switches, motor control centers, and distribution panelboards. It features a blown fuse indication system that allows for quick identification of open fuses, enhancing safety and reducing downtime. The fuse has an interrupting rating of 200,000 amperes RMS symmetrical for AC applications and is UL Listed and CSA Certified, ensuring compliance with industry standards. The physical dimensions are 53.2mm x 219.1mm (2-3/32" x 8-5/8"). This fuse is suitable for environments where overload and short-circuit protection are critical, making it a reliable choice for industrial control panels and general-purpose circuits.

Datasheet Summary
Powered by GS/AI

The Littelfuse FLNR_ID series fuse, rated at 400A and 250V, is a dual-element, time-delay fuse designed for various applications including service entrance switches, motor control centers, and distribution panelboards. It features a blown fuse indication system that allows for quick identification of open fuses, enhancing safety and reducing downtime. The fuse has an interrupting rating of 200,000 amperes RMS symmetrical for AC applications and is UL Listed and CSA Certified, ensuring compliance with industry standards. The physical dimensions are 53.2mm x 219.1mm (2-3/32" x 8-5/8"). This fuse is suitable for environments where overload and short-circuit protection are critical, making it a reliable choice for industrial control panels and general-purpose circuits.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400A 250V Circuit Protection Fuse
155-FLNR400.XXID
400A 250V Circuit Protection Fuse 155-FLNR400.XXID
Fuse Class RK5 Slow Blow Acting 400A 250V Holder Lug 120.7 X 53.2 X 59.5mm CSA/UL Product overview: FLNR400.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR400.XXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 400A 250V Holder Lug 120.7 X 53.2 X 59.5mm CSA/UL Product overview: FLNR400.XXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR400.XXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 5666-FLNR400.XXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR400.XXID-ND
Electrical, Specialty Fuses 5666-FLNR400.XXID-ND
400A 250V AC 125V DC Fuse Cartridge Holder

400A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 400A, 250V, Time Delay; Product Range Littelfuse - 52F9163 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 400A, 250V, Time Delay; Product Range Littelfuse
52F9163
Fuse, 400A, 250V, Time Delay; Product Range Littelfuse 52F9163
FUSE, 400A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:400A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:53.2mm x 219.1mm; Fuse Size Imperial:2-3/32" x 8-5/8"; Fuse Terminals:Blade RoHS Compliant: No

FUSE, 400A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:400A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:53.2mm x 219.1mm; Fuse Size Imperial:2-3/32" x 8-5/8"; Fuse Terminals:Blade RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 155-FLNR400.XXID 5666-FLNR400.XXID-ND 52F9163
Product Name 400A 250V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 400A, 250V, Time Delay; Product Range Littelfuse
Approvals / Standards RoHS UL; CSA
Rated Voltage 125 volts 250 volts
Rated Current 400 amps 400 amps 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details