Littelfuse, Inc. Fuse, 150A, 250V, Time Delay; Product Range Littelfuse FLNR150.XXID

Description
FUSE, 150A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:150A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:40.5mm x 181mm; Fuse Size Imperial:1-19/32" x 7-1/8"; Fuse Terminals:Blade RoHS Compliant: No
Datasheet
Description
FUSE, 150A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:150A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:40.5mm x 181mm; Fuse Size Imperial:1-19/32" x 7-1/8"; Fuse Terminals:Blade RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 150A, 250V, Time Delay; Product Range Littelfuse - 52F9155 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 150A, 250V, Time Delay; Product Range Littelfuse
52F9155
Fuse, 150A, 250V, Time Delay; Product Range Littelfuse 52F9155
FUSE, 150A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:150A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:40.5mm x 181mm; Fuse Size Imperial:1-19/32" x 7-1/8"; Fuse Terminals:Blade RoHS Compliant: No

FUSE, 150A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:150A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:40.5mm x 181mm; Fuse Size Imperial:1-19/32" x 7-1/8"; Fuse Terminals:Blade RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52F9155
Product Name Fuse, 150A, 250V, Time Delay; Product Range Littelfuse
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625236 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers