Littelfuse, Inc. Electrical, Specialty Fuses FLNR100.VXID

Description
100A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
100A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR100.VXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR100.VXID-ND
Electrical, Specialty Fuses 5666-FLNR100.VXID-ND
100A 250V AC 125V DC Fuse Cartridge Holder

100A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
100A 250V Circuit Protection Fuse
155-FLNR100.VXID
100A 250V Circuit Protection Fuse 155-FLNR100.VXID
Fuse Class RK5 Slow Blow Acting 100A 250V Holder Lug 95.2 X 27 X 31.8mm CSA/UL Product overview: FLNR100.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR100.VXID can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 100A 250V Holder Lug 95.2 X 27 X 31.8mm CSA/UL Product overview: FLNR100.VXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR100.VXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 100A, 250V, Time Delay; Product Range Littelfuse - 52F9154 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 100A, 250V, Time Delay; Product Range Littelfuse
52F9154
Fuse, 100A, 250V, Time Delay; Product Range Littelfuse 52F9154
FUSE, 100A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:100A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8"; Blow Characteristic:Time DelayRoHS Compliant: No

FUSE, 100A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:100A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8"; Blow Characteristic:Time DelayRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-FLNR100.VXID-ND 155-FLNR100.VXID 52F9154
Product Name Electrical, Specialty Fuses 100A 250V Circuit Protection Fuse Fuse, 100A, 250V, Time Delay; Product Range Littelfuse
Fuse Type Blade
Approvals / Standards UL; CSA RoHS
Features Indicating Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2740-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Surface Mount Fuses - VF465 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
Rated Current 100 amps
View Details