Littelfuse, Inc. Fuse, 70A, 250V, Time Delay; Product Range Littelfuse FLNR070.VXID

Description
FUSE, 70A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:70A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8"; Blow Characteristic:Time Delay RoHS Compliant: No
Datasheet
Description
FUSE, 70A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:70A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8"; Blow Characteristic:Time Delay RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 70A, 250V, Time Delay; Product Range Littelfuse - 52F9153 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 70A, 250V, Time Delay; Product Range Littelfuse
52F9153
Fuse, 70A, 250V, Time Delay; Product Range Littelfuse 52F9153
FUSE, 70A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:70A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 70A, 250V, TIME DELAY; Product Range:FLNR_ID Series; Fuse Current:70A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:27mm x 149.2mm; Fuse Size Imperial:1-1/16" x 5-7/8"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 52F9153
Product Name Fuse, 70A, 250V, Time Delay; Product Range Littelfuse
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers