Littelfuse, Inc. Electrical, Specialty Fuses FLNR060.TXID

Description
60A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
60A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-FLNR060.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-FLNR060.TXID-ND
Electrical, Specialty Fuses 5666-FLNR060.TXID-ND
60A 250V AC 125V DC Fuse Cartridge Holder

60A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Industrial Fuse, Time Delay, 60A, 250V; Product Range Littelfuse - 02B7075 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 60A, 250V; Product Range Littelfuse
02B7075
Industrial Fuse, Time Delay, 60A, 250V; Product Range Littelfuse 02B7075
INDUSTRIAL FUSE, TIME DELAY, 60A, 250V; Product Range:POWR-GARD FLNR_ID Series; Fuse Current:60A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 60A, 250V; Product Range:POWR-GARD FLNR_ID Series; Fuse Current:60A; Voltage Rating VAC:250V; Voltage Rating VDC:125V; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR060.TXID
Circuit Protection - Electrical, Specialty Fuses FLNR060.TXID
FUSE CARTRIDGE 60A 250VAC/125VDC

FUSE CARTRIDGE 60A 250VAC/125VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-FLNR060.TXID-ND 02B7075 FLNR060.TXID
Product Name Electrical, Specialty Fuses Industrial Fuse, Time Delay, 60A, 250V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data