Littelfuse, Inc. Electrical, Specialty Fuses FLNR060.T

Description
60A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
60A 250V AC 125V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F1034-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1034-ND
Electrical, Specialty Fuses F1034-ND
60A 250V AC 125V DC Fuse Cartridge Holder

60A 250V AC 125V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
60A 250V Circuit Protection Fuse
155-FLNR060.T
60A 250V Circuit Protection Fuse 155-FLNR060.T
Fuse Class RK5 Slow Blow Acting 60A 250V Holder Cartridge 20.6 X 76.2mm CSA/QPL/UL Product overview: FLNR060.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR060.T can be used for catalog matching and distributor lookup.

Fuse Class RK5 Slow Blow Acting 60A 250V Holder Cartridge 20.6 X 76.2mm CSA/QPL/UL Product overview: FLNR060.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FLNR060.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 60A, 250V, Time Delay; Product Range Littelfuse - 81F2189 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 60A, 250V, Time Delay; Product Range Littelfuse
81F2189
Fuse, 60A, 250V, Time Delay; Product Range Littelfuse 81F2189
FUSE, 60A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:60A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

FUSE, 60A, 250V, TIME DELAY; Product Range:POWR-GARD FLNR Series; Fuse Current:60A; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Size Metric:20.6mm x 76.2mm; Fuse Size Imperial:13/16" x 3" RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FLNR060.T
Circuit Protection - Electrical, Specialty Fuses FLNR060.T
FUSE CARTRIDGE 60A 250VAC/125VDC

FUSE CARTRIDGE 60A 250VAC/125VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F1034-ND 155-FLNR060.T 81F2189 FLNR060.T
Product Name Electrical, Specialty Fuses 60A 250V Circuit Protection Fuse Fuse, 60A, 250V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8418TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Cartridge Fuses - VF521/VF521-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details