The FII30-06D is an IGBT phaseleg with a 600 V blocking voltage and 30 A collector current, designed for single-phaseleg, H-bridge, and three-phase bridge applications. It integrates an NPT IGBT and HiPerFRED™ diode in an ISOPLUS i4-PAC™ package with an isolated back surface, measuring 21.34 mm long, 20.29 mm wide, and 5.21 mm high. The IGBT has a typical saturation voltage of 1.9 V at 25°C and a maximum thermal resistance from junction to case of 1.25 K/W. The diode has a typical forward voltage of 2.3 V at 25°C and a reverse recovery time of 50 ns. The device is rated for an operating junction temperature range of -55°C to 150°C and meets UL 94 V-0 flammability and UL E72873 registration standards.
IGBT, DUAL N-CH, 600V, 30A, I4-PAC; Transistor Polarity:Dual N Channel; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.9V; Power Dissipation Pd:100W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 02AC9724 |
| Product Name | Igbt, Dual N-Ch, 600V, 30A, I4-Pac; Transistor Polarity Ixys Semiconductor |
| PD | 100000 milliwatts |