TE Connectivity Street Lighting Fuse Boxes EK6529-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 1 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 50 Door Height (MM) : 350, 300 Door Width (MM) : 100, 90 Pole Diameter (MM) : 115, 120, 116, 110 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China, Americas Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 4 x 4-50 / 3 x 4 x 4-35 Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 1 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 50 Door Height (MM) : 350, 300 Door Width (MM) : 100, 90 Pole Diameter (MM) : 115, 120, 116, 110 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China, Americas Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 4 x 4-50 / 3 x 4 x 4-35 Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - EK6529-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
EK6529-000
Street Lighting Fuse Boxes EK6529-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 1 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 50 Door Height (MM) : 350, 300 Door Width (MM) : 100, 90 Pole Diameter (MM) : 115, 120, 116, 110 Electrical Characteristics Voltage Rating (V) : 500 Industry Standards IP Rating : IP43 Operation/Applicatio n Power Component Application Type : Inside Poles UV-Stabilized : No Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China, Americas Product Type Features Cable Cross-Section Detail (MMSQ) : 1-2 x 4 x 4-50 / 3 x 4 x 4-35 Fuse Type : DII Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range (DEGC) : -25 - 55

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 4

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 50
  • Door Height (MM) : 350, 300
  • Door Width (MM) : 100, 90
  • Pole Diameter (MM) : 115, 120, 116, 110

Electrical Characteristics


  • Voltage Rating (V) : 500

Industry Standards


  • IP Rating : IP43

Operation/Application


  • Power Component Application Type : Inside Poles
  • UV-Stabilized : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, China, Americas

Product Type Features


  • Cable Cross-Section Detail (MMSQ) : 1-2 x 4 x 4-50 / 3 x 4 x 4-35
  • Fuse Type : DII
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number EK6529-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 233748-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details