TE PolySwitch LVR/LVB series line-voltage product line of polymeric positive temperature coefficient (PPTC) devices includes components that are rated for line voltages of 120VAC and 240VAC, for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. Typical application include: medical equipment, motors, fans and blowers, security and fire alarm systems, test and measurement equipment, transformers, USB hubs, ports and peripherals.
Current ratings from 50mA to 2A . Line voltage rating of 120VAC and 240VAC . Fast time-to-trip . Low resistance. RoHS compliant
Trip Current = 0.74A
Voltage Rating = 240V ac/dc
Time to Trip = 21s
Hold Current = 0.33A
Length = 11.4mm
Height = 19mm
Width = 3.8mm
Terminal Material = Tin Plated Copper
Minimum Resistance = 0.77Ohms
Maximum Resistance = 1.24Ohms
Delivery on production packaging - Box. This product is non-returnable.
TE PolySwitch LVR/LVB series line-voltage product line of polymeric positive temperature coefficient (PPTC) devices includes components that are rated for line voltages of 120VAC and 240VAC, for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. Typical application include: medical equipment, motors, fans and blowers, security and fire alarm systems, test and measurement equipment, transformers, USB hubs, ports and peripherals.
Current ratings from 50mA to 2A . Line voltage rating of 120VAC and 240VAC . Fast time-to-trip . Low resistance. RoHS compliant
Trip Current = 0.74A
Voltage Rating = 240V ac/dc
Time to Trip = 21s
Hold Current = 0.33A
Length = 11.4mm
Height = 19mm
Width = 3.8mm
Terminal Material = Tin Plated Copper
Minimum Resistance = 0.77Ohms
Maximum Resistance = 1.24Ohms
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8675236P |
Fuse Type | PC Board |