The ELUM series is a right-angle, illuminated, latching pushbutton switch with SPDT (NO/NC) contact configuration, designed for surface-mount or through-hole PCB mounting. It has a maximum operating force of 2.5 N, a switching travel of 1.7 mm, and a full travel of 5.1 mm. The switch operates from -40°C to 85°C, withstands 30,000 cycles, and complies with EIA 186-E vibration and shock standards. Contact material is silver-plated copper alloy with gold flash, rated for 250 mA and 50 VDC, with contact resistance ≤50 mΩ and insulation resistance ≥10⁹ Ω. The LED illumination is rated at 20 mA forward current and 2.0 V typical forward voltage for option 3 (Red LED). Packaging is tape and reel for surface-mount (SA) terminals per EIA-481-2 (450/reel). The case is constructed from glass-filled LCP base and stainless steel cover. RoHS compliant when specified with Q contact material.
Pushbutton Switch,RIGHT ANGLE,SPDT,ON-(ON),S
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M0557 |
| Product Name | Pushbutton Switch,right Angle,spdt,on-(On),surface Mount Terminal C&k Components |