Littelfuse, Inc. EL731 Series – Earth-Leakage, Ground-Fault Relay EL731-20-10

Description
EL731-20-10 is an earth-leakage relay with a supply voltage dc of 24 and measures 1.9H X 3.8W X 5.0D.
Request a Quote Datasheet
Description
EL731-20-10 is an earth-leakage relay with a supply voltage dc of 24 and measures 1.9H X 3.8W X 5.0D.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL731 Series – Earth-Leakage, Ground-Fault Relay - EL731-20-10 - Littelfuse, Inc.
Rosemont, IL, United States
EL731 Series – Earth-Leakage, Ground-Fault Relay
EL731-20-10
EL731 Series – Earth-Leakage, Ground-Fault Relay EL731-20-10
EL731-20-10 is an earth-leakage relay with a supply voltage dc of 24 and measures 1.9H X 3.8W X 5.0D.

EL731-20-10 is an earth-leakage relay with a supply voltage dc of 24 and measures 1.9H X 3.8W X 5.0D.

Datasheet
Protection Relays & Systems - 5666-EL731-20-10-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-EL731-20-10-ND
Protection Relays & Systems 5666-EL731-20-10-ND
AC/DC EARTH-LKGE RELAY

AC/DC EARTH-LKGE RELAY

Buy Now Datasheet
Protection Relays & Systems - EL731-20-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
EL731-20-10
Protection Relays & Systems EL731-20-10
AC/DC EARTH-LKGE RELAY

AC/DC EARTH-LKGE RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
EL731-20-10
Industrial Relays EL731-20-10
Industrial Relays 12V T2 0.1-10m TIME DELAY RELAYS

Industrial Relays 12V T2 0.1-10m TIME DELAY RELAYS

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number EL731-20-10 5666-EL731-20-10-ND EL731-20-10 EL731-20-10
Product Name EL731 Series – Earth-Leakage, Ground-Fault Relay Protection Relays & Systems Protection Relays & Systems Industrial Relays
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553482305050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
TO-5/.100 Grid Relays - 1-1617570-6 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details