Littelfuse, Inc. Multifunction Time Delay Relay DSTUA3

Description
The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.
Request a Quote Datasheet
Description
The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Time Delay Relay - DSTUA3 - Littelfuse, Inc.
Rosemont, IL, United States
Multifunction Time Delay Relay
DSTUA3
Multifunction Time Delay Relay DSTUA3
The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.

The DSQU and DSTU Series of 17.5 mm, switch adjustable, universal solid-state timers offer multiple functions, voltages, and time delay ranges. Choose one of 5 functions and 4 time delay ranges via 4 selection switches located on face of the unit. Six switches adjust the time delay through the selected range. The DSQU Series has quick connect terminals and the DSTU Series has terminal blocks.

Supplier's Site Datasheet
Time Delay Relays - 5666-DSTUA3-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-DSTUA3-ND
Time Delay Relays 5666-DSTUA3-ND
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 63 Min Delay DIN Rail

Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 63 Min Delay DIN Rail

Buy Now Datasheet
Time Delay Relays - DSTUA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
DSTUA3
Time Delay Relays DSTUA3
Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 63 Min Delay DIN Rail

Programmable (Multi-Function) Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 63 Min Delay DIN Rail

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number DSTUA3 5666-DSTUA3-ND DSTUA3
Product Name Multifunction Time Delay Relay Time Delay Relays Time Delay Relays
Mounting DIN rail: Snap on to 32 mm DIN 1 and 35 mm DIN 3 rail; Surface mount: 2 #6 (M3.5 x 0.6) screws or quick mount fasteners Din Rail Din Rail; DIN Rail
Operating Temperature -40 to 140 F (-40 to 60 C)
Switch Type SolidState
Contact Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Voltage Requirements 24 or 240 V ac
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSL3DZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1239737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details