TE Connectivity Time Delay Relays 1-1755074-5

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 208 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 208 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1755074-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1755074-5
Time Delay Relays 1-1755074-5
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 1.5 - 15 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC Type of Control : Knob Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 208 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Bracket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 1.5 - 15 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@240VAC
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC
  • Time Delay Relay Input Voltage (VAC) : 208

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Bracket

Operation/Application


  • Mode of Operation : On-Delay

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals
Buy Now
Time Delay Relays - 1-1755074-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1-1755074-5
Time Delay Relays 1-1755074-5
Time Delay Relay Delay

Time Delay Relay Delay

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1-1755074-5 1-1755074-5
Product Name Time Delay Relays Time Delay Relays
Mounting Flange; Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1472995-9 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
Time Delay Relays - 1472981-6-ND - DigiKey
Specs
Time Ranges 6 Min ~ 60 Min
Mounting Panel
Timer Type Off-Delay
View Details
2 suppliers