Nexperia B.V. High-speed switching diode BAS316-QF

Description
High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAS316-QF - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAS316-QF
High-speed switching diode BAS316-QF
High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current Reverse voltage: VR ≤ 100 V Repetitive peak reverse voltage: VRRM ≤ 100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Repetitive peak reverse voltage: VRRM ≤ 100 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Singapore, Singapore
100V 250MA Diode and Rectifier
280-BAS316-QF
100V 250MA Diode and Rectifier 280-BAS316-QF
DIODE GEN PURP 100V 250MA SOD323 Product overview: BAS316-QF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS316-QF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 250MA SOD323 Product overview: BAS316-QF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS316-QF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-BAS316-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS316-QFCT-ND
Single Diodes 1727-BAS316-QFCT-ND
DIODE GEN PURP 100V 250MA SOD323

DIODE GEN PURP 100V 250MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAS316-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 250MA SOD323

DIODE STANDARD 100V 250MA SOD323

Buy Now Datasheet
Single Diodes - 1727-BAS316-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS316-QFTR-ND
Single Diodes 1727-BAS316-QFTR-ND
Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS316-QF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS316-QF
Discrete Semiconductor Products - Diodes - Rectifiers BAS316-QF
DIODE GEN PURP 100V 250MA SOD323

DIODE GEN PURP 100V 250MA SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAS316-QF 280-BAS316-QF 1727-BAS316-QFCT-ND BAS316-QF
Product Name High-speed switching diode 100V 250MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts
IF 250 mA
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - 1N4531,133 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
Single Diodes - 568-7920-3-ND - DigiKey
Specs
Tj 200 C (392 F)
View Details
2 suppliers
General-purpose Schottky diode - BAS70H-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
3 suppliers
15V 30MA Diode and Rectifier - 286-1PS70SB86,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers