Voltage Multipliers, Inc. Axial-Lead Glass-Bodied High Voltage Diode Z25FG

Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Description
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z25FG is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It supports a maximum reverse voltage rating of 2kV and can handle forward currents ranging from 300mA to 1.5A. The diode features a reverse recovery time of 200ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with storage temperatures extending up to +200°C. The Z25FG is hermetically sealed, ensuring durability and stability in various environments. This diode is part of a series that includes other models with higher voltage ratings, providing options for different project requirements.

Datasheet Summary
Powered by GS/AI

The Z25FG is an axial-lead glass-bodied high voltage diode designed for applications requiring high reliability and performance. It supports a maximum reverse voltage rating of 2kV and can handle forward currents ranging from 300mA to 1.5A. The diode features a reverse recovery time of 200ns, making it suitable for fast switching applications. It operates effectively within a temperature range of -65°C to +175°C, with storage temperatures extending up to +200°C. The Z25FG is hermetically sealed, ensuring durability and stability in various environments. This diode is part of a series that includes other models with higher voltage ratings, providing options for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Visalia, CA, United States
Axial-Lead Glass-Bodied High Voltage Diode
Z25FG
Axial-Lead Glass-Bodied High Voltage Diode Z25FG
Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Axial-lead glass-body diodes 2kV and higher.

Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr.

VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category General Purpose Diodes
Product Number Z25FG
Product Name Axial-Lead Glass-Bodied High Voltage Diode
Life Cycle Stage Maturity
Package Axial-Leaded, Glass
VF 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Fat Pack
VF 48 volts
View Details
Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Epoxy, J-Lead
VF 35 volts
View Details
Epoxy High Current High Voltage Diode - K25UF - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Axial-Leaded, Epoxy
VF 7.5 volts
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Slim Pack
VF 16 volts
View Details