Littelfuse, Inc. 60V DC Max Contactor Relay DCNLR200NB12

Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB12) has a 200A continuous current rating and a 12V coil. 48 V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 12 V coil Contact voltage drop is ≤80 mV @200A
Datasheet
Description
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB12) has a 200A continuous current rating and a 12V coil. 48 V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 12 V coil Contact voltage drop is ≤80 mV @200A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V DC Max Contactor Relay - DCNLR200NB12 - Littelfuse, Inc.
Rosemont, IL, United States
60V DC Max Contactor Relay
DCNLR200NB12
60V DC Max Contactor Relay DCNLR200NB12
Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB12) has a 200A continuous current rating and a 12V coil. 48 V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 12 V coil Contact voltage drop is ≤80 mV @200A

Ideal for safely disconnecting DC energy sources in applications that require continuous run time, the DCNLR Series 60V DC Max 200A Contactor Relay with a 12V Coil features thermoplastic housing and an IP67 rating for protection against water and dust common in harsh environmental conditions.The remote-operated contactor has a space-saving design and can be easily installed in any orientation, making it simple to incorporate into battery electric vehicles (BEV), hybrid electric vehicles (HEV), material handling equipment, telecom power supplies, battery energy storage systems, construction machinery, heavy-duty trucks, buses, and more.This model of the DCNLR Series contactor (DCNLR200NB12) has a 200A continuous current rating and a 12V coil. 48 V dc nominal and 60 V dc max voltage rating 200 A continuous current rating 800 A inrush current rating 12 V coil Contact voltage drop is ≤80 mV @200A

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLR200NB12
Product Name 60V DC Max Contactor Relay
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 2778720 - RS Components, Ltd.
Aratas America LLC
Specs
DC Coil Voltage 12 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details