The DCNLJ Series is a high-current, high-voltage DC contactor relay designed for switching applications in communication power supplies, uninterruptible power supplies, and industrial systems. It features a single-pole, single-throw, normally open contact arrangement with a continuous current rating of 250A and main contact voltage ratings of 48V (60V max) or 96V (110V max). The relay operates with a 12V DC coil, has an ingress protection rating of IP40, and functions within an ambient temperature range of -40°C to +85°C. It has a mechanical life of 3,000,000 cycles and an electrical life of 100,000 cycles at rated load. The device is mounted via side terminals with M8 or M10 bolts and weighs 776g.
Designed for high-current contact switching in electric control systems of communication power supplies, electro-motion forklifts, motor cars, trains, uninterruptible power supplies (UPS), and more, this 200A High-Current High-Voltage DC Contactor Relay has a normally open contact arrangement and features a contact voltage drop of ≤50 mV @ 100A.This model of the DCNLJ200 series (DCNLJ200NB24) DC contactor has a 24V coil and non-polarized contacts rated for 48V (typical) and 60V (max). Main contacts rated for 48V (typical) and 60V (max) 24V coil rating Non-polarized contacts
| Littelfuse, Inc. | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | DCNLJ200NB24 |
| Product Name | 60V DC and 110V DC Max High-Current High-Voltage Normally Open Contactor Relays |
| DC Coil Voltage | 24 volts |