Littelfuse, Inc. 750V 100A High-Voltage DC Contactor Relay DCNLEV100-ES

Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ES) features a 48V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Side mounting style
Description
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ES) features a 48V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Side mounting style
Datasheet
Datasheet Summary
Powered by GS/AI

The DCNLEV100-ES is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a side mount, polarized load terminals, and a 48V DC nominal coil voltage (33-52V DC working range). It has a continuous carry current of 100A and a voltage rating of 750V DC. The device is sealed to IP67, operates from -40°C to 85°C, and uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm. Mounting is secured with M4 bolts at 2.3 Nm torque. Dimensions are 46mm x 53mm x 53mm, and it meets UL File No. E510407. The contact arrangement is SPST-NO with auxiliary contacts rated for 2A at 30VDC or 3A at 125VAC. The relay is manufactured under IATF16949 certification.

Datasheet Summary
Powered by GS/AI

The DCNLEV100-ES is a high-current, high-voltage DC contactor relay designed for electric vehicle and industrial applications, featuring a side mount, polarized load terminals, and a 48V DC nominal coil voltage (33-52V DC working range). It has a continuous carry current of 100A and a voltage rating of 750V DC. The device is sealed to IP67, operates from -40°C to 85°C, and uses M5 silver-plated copper terminals with a contact torque of 3.4-4.5 Nm. Mounting is secured with M4 bolts at 2.3 Nm torque. Dimensions are 46mm x 53mm x 53mm, and it meets UL File No. E510407. The contact arrangement is SPST-NO with auxiliary contacts rated for 2A at 30VDC or 3A at 125VAC. The relay is manufactured under IATF16949 certification.

Suppliers

Company
Product
Description
Supplier Links
750V 100A High-Voltage DC Contactor Relay - DCNLEV100-ES - Littelfuse, Inc.
Rosemont, IL, United States
750V 100A High-Voltage DC Contactor Relay
DCNLEV100-ES
750V 100A High-Voltage DC Contactor Relay DCNLEV100-ES
Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ES) features a 48V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Side mounting style

Designed specifically for electric vehicle (EV) and eMobility applications, the DCNLEV100 Series 750V 100A High-Voltage DC Contactor Relay is ideal for battery power supply, charging pill, motor control, circuit insulation, circuit protection, and industrial machinery safety applications.Thanks to a magnetic arc blowout design and a sealed, gas-filled chamber, any electrical arc between the contacts is safely dissipated. This design also allows the electric vehicle contactor to make/break higher voltages.This configuration of the DCNLEV100 Series high-voltage DC contactor (DCNLEV100-ES) features a 48V coil rating, polarized contacts, and a side mounting style. High-current (100A) and high-voltage (750V) contactor for electric vehicle (EV) and eMobility applications 48V dc (nominal), 33-52V dc (working) coil voltage Polarized load terminals Side mounting style

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category High Voltage Relays
Product Number DCNLEV100-ES
Product Name 750V 100A High-Voltage DC Contactor Relay
Maximum Switching Current 100.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 26M7323 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 2334130 - RS Components, Ltd.
Aratas America LLC
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
4 suppliers
Power Relays - 2481611 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Coil Voltage 48 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details