SWITCH DIP ROTARY BCD 150MA 42V
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 108-CRE10RRDM1SRTR-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | BCD |
| Terminal Type | Surface Mount Technology |