Surface-Mounting Slide DIP Switches with
High Contact Reliability
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Dip Switch
DIP SWITCH, 10, SPST, FLUSH SLIDE; No. of Circuits:10Circuits;
| Aratas America LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6SN-0102-P | Z12782TR-ND | A6SN-0102-P | A6SN-0102-P | 58T7854 |
| Product Name | A6SN Slide DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 10, Spst, Flush Slide; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 4.45 x 27.3 x 7.5 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | SMD | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |